Murata Electronics 33 OHM Inductor and Choke BLM18PG330SZ1D

Description
FERRITE BEAD 33 OHM 0603 1LN Product overview: BLM18PG330SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18PG330SZ1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 33 OHM 0603 1LN Product overview: BLM18PG330SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18PG330SZ1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33 OHM Inductor and Choke - 841-BLM18PG330SZ1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM Inductor and Choke
841-BLM18PG330SZ1D
33 OHM Inductor and Choke 841-BLM18PG330SZ1D
FERRITE BEAD 33 OHM 0603 1LN Product overview: BLM18PG330SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18PG330SZ1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 33 OHM 0603 1LN Product overview: BLM18PG330SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18PG330SZ1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-BLM18PG330SZ1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18PG330SZ1DTR-ND
Ferrite Beads and Chips 490-BLM18PG330SZ1DTR-ND
1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 25mOhm

1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 25mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18PG330SZ1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18PG330SZ1DDKR-ND
Ferrite Beads and Chips 490-BLM18PG330SZ1DDKR-ND
FERRITE BEAD 33 OHM 0603 1LN

FERRITE BEAD 33 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18PG330SZ1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18PG330SZ1DCT-ND
Ferrite Beads and Chips 490-BLM18PG330SZ1DCT-ND
FERRITE BEAD 33 OHM 0603 1LN

FERRITE BEAD 33 OHM 0603 1LN

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1369205-BLM18PG330SZ1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369205-BLM18PG330SZ1D
Filters - Ferrite Beads and Chips 1369205-BLM18PG330SZ1D
Win Source Part Number: 1369205-BLM18PG330SZ 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM18PG Package: Tape & Reel Product Status: Active Features: Automotive Package / Case: 0603 (1608 Metric) Base Product Number: BLM18PG Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 33 Ohms @ 100 MHz Current Rating (Max): 3A DC Resistance (DCR) (Max): 25mOhm

Win Source Part Number: 1369205-BLM18PG330SZ1D
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM18PG
Package: Tape & Reel
Product Status: Active
Features: Automotive
Package / Case: 0603 (1608 Metric)
Base Product Number: BLM18PG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 33 Ohms @ 100 MHz
Current Rating (Max): 3A
DC Resistance (DCR) (Max): 25mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Ferrite Beads Chip Inductors
Product Number 841-BLM18PG330SZ1D 490-BLM18PG330SZ1DTR-ND 1369205-BLM18PG330SZ1D
Product Name 33 OHM Inductor and Choke Ferrite Beads and Chips Filters - Ferrite Beads and Chips
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
Inductance Tolerance 25 (+/- %)
Impedance 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.4500 ohms
View Details
2 suppliers