Murata Power Solutions Ferrite Beads BLM18PG181SN1D

Description
Murata BLM18PG181SN1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM18PG181SN1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 7241393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241393
Ferrite Beads 7241393
Murata BLM18PG181SN1D Ferrite Bead

Murata BLM18PG181SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7241393P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241393P
Ferrite Beads 7241393P
Murata BLM18PG181SN1D Ferrite Bead

Murata BLM18PG181SN1D Ferrite Bead

Supplier's Site
180 OHM Inductor and Choke - 841-BLM18PG181SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180 OHM Inductor and Choke
841-BLM18PG181SN1D
180 OHM Inductor and Choke 841-BLM18PG181SN1D
FERRITE BEAD 180 OHM 0603 1LN Product overview: BLM18PG181SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18PG181SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 180 OHM 0603 1LN Product overview: BLM18PG181SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18PG181SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-5263-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5263-1-ND
Ferrite Beads and Chips 490-5263-1-ND
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 90mOhm

180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 90mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5263-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5263-6-ND
Ferrite Beads and Chips 490-5263-6-ND
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 90mOhm

180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 90mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5263-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5263-2-ND
Ferrite Beads and Chips 490-5263-2-ND
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 90mOhm

180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 90mOhm

Buy Now Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18PG181SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18PG181SN1D
90mΩ ±25% 180Ω@100MHz 0603 Ferrite Beads ROHS

90mΩ ±25% 180Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 180 Ohm, 1.5A, 0603; Ferrite Case Style Murata - 73M9110 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 180 Ohm, 1.5A, 0603; Ferrite Case Style Murata
73M9110
Ferrite Bead, 180 Ohm, 1.5A, 0603; Ferrite Case Style Murata 73M9110
FERRITE BEAD, 180 OHM, 1.5A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:180ohm; DC Current Rating:1.5A; Product Range:BLM18P Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 180 OHM, 1.5A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:180ohm; DC Current Rating:1.5A; Product Range:BLM18P Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 7241393 7241393P 841-BLM18PG181SN1D 490-5263-1-ND BLM18PG181SN1D 73M9110
Product Name Ferrite Beads Ferrite Beads 180 OHM Inductor and Choke Ferrite Beads and Chips Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 180 Ohm, 1.5A, 0603; Ferrite Case Style Murata
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Core Material Ferrite Ferrite
Application Emi suppression filter, power supplies
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size 0603 (1608m) 0603
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers