Murata Electronics Ferrite Beads and Chips BLM18KN300EH1D

Description
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.6A 10mOhm
Request a Quote Datasheet
Description
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.6A 10mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLM18KN300EH1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18KN300EH1DDKR-ND
Ferrite Beads and Chips 490-BLM18KN300EH1DDKR-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.6A 10mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.6A 10mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18KN300EH1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18KN300EH1DTR-ND
Ferrite Beads and Chips 490-BLM18KN300EH1DTR-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.6A 10mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.6A 10mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18KN300EH1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18KN300EH1DCT-ND
Ferrite Beads and Chips 490-BLM18KN300EH1DCT-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.6A 10mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.6A 10mOhm

Buy Now Datasheet
Ferrite Bead, 30 Ohm, 25%, 0603 Rohs Compliant Murata - 29AJ4232 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 30 Ohm, 25%, 0603 Rohs Compliant Murata
29AJ4232
Ferrite Bead, 30 Ohm, 25%, 0603 Rohs Compliant Murata 29AJ4232
FERRITE BEAD, 30 OHM, 25%, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 30 OHM, 25%, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-BLM18KN300EH1DDKR-ND 29AJ4232
Product Name Ferrite Beads and Chips Ferrite Bead, 30 Ohm, 25%, 0603 Rohs Compliant Murata
DCR 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176749-2 - TE Connectivity
Specs
Impedance 5 ohms
DCR 0.0100 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductor and Choke - 841-CZB1JGTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers