Murata Electronics Ferrite Beads BLM18KN121EH1D

Description
Murata BLM18KN121EH1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM18KN121EH1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2234909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234909
Ferrite Beads 2234909
Murata BLM18KN121EH1D Ferrite Bead

Murata BLM18KN121EH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234908
Ferrite Beads 2234908
Murata BLM18KN121EH1D Ferrite Bead

Murata BLM18KN121EH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234909P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234909P
Ferrite Beads 2234909P
Murata BLM18KN121EH1D Ferrite Bead

Murata BLM18KN121EH1D Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-BLM18KN121EH1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18KN121EH1DDKR-ND
Ferrite Beads and Chips 490-BLM18KN121EH1DDKR-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.9A 30mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.9A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18KN121EH1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18KN121EH1DTR-ND
Ferrite Beads and Chips 490-BLM18KN121EH1DTR-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.9A 30mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.9A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18KN121EH1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18KN121EH1DCT-ND
Ferrite Beads and Chips 490-BLM18KN121EH1DCT-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.9A 30mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.9A 30mOhm

Buy Now Datasheet
Ferrite Bead, 120 Ohm, 25%, 0603 Rohs Compliant Murata - 29AJ4229 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 120 Ohm, 25%, 0603 Rohs Compliant Murata
29AJ4229
Ferrite Bead, 120 Ohm, 25%, 0603 Rohs Compliant Murata 29AJ4229
FERRITE BEAD, 120 OHM, 25%, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 120 OHM, 25%, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 2234909 490-BLM18KN121EH1DDKR-ND 29AJ4229
Product Name Ferrite Beads Ferrite Beads and Chips Ferrite Bead, 120 Ohm, 25%, 0603 Rohs Compliant Murata
Core Material Ferrite
Impedance 120 ohms
Standards and Certifications RoHS RoHS
EIA Case Size 0603
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers
Surface Mount Inductors - 1462593 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details