Win Source Part Number: 1369108-BLM18KG700TZ
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM
Package: Tape & Reel
Product Status: Active
Features: Automotive
Package / Case: 0603 (1608 Metric)
Base Product Number: BLM18KG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 70 Ohms @ 100 MHz
Current Rating (Max): 3.5A
DC Resistance (DCR) (Max): 22mOhm
FERRITE BEAD 70 OHM 0603 1LN Product overview: BLM18KG700TZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 70 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG700TZ1D can be used for catalog matching and distributor lookup.
1 Power Line Ferrite Bead 0603 (1608 Metric) 3.5A 22mOhm
1 Power Line Ferrite Bead 0603 (1608 Metric) 3.5A 22mOhm
1 Power Line Ferrite Bead 0603 (1608 Metric) 3.5A 22mOhm
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 1369108-BLM18KG700TZ1D | 841-BLM18KG700TZ1D | 490-18100-6-ND |
| Product Name | Filters - Ferrite Beads and Chips | 70 OHM Inductor and Choke | Ferrite Beads and Chips |
| Core Material | Ferrite | ||
| DCR | 0.0220 ohms | 0.0220 ohms | |
| Rated DC Current | 3500 milliamps | 3500 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Impedance | 70 ohms | 70 ohms |