Murata Power Solutions Ferrite Beads BLM18KG601SN1D

Description
Murata BLM18KG601SN1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM18KG601SN1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 7474720P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7474720P
Ferrite Beads 7474720P
Murata BLM18KG601SN1D Ferrite Bead

Murata BLM18KG601SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7474720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7474720
Ferrite Beads 7474720
Murata BLM18KG601SN1D Ferrite Bead

Murata BLM18KG601SN1D Ferrite Bead

Supplier's Site
600 OHM Inductor and Choke - 841-BLM18KG601SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-BLM18KG601SN1D
600 OHM Inductor and Choke 841-BLM18KG601SN1D
FERRITE BEAD 600 OHM 0603 1LN Product overview: BLM18KG601SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG601SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0603 1LN Product overview: BLM18KG601SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG601SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-5258-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5258-2-ND
Ferrite Beads and Chips 490-5258-2-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.3A 150mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.3A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5258-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5258-6-ND
Ferrite Beads and Chips 490-5258-6-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.3A 150mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.3A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5258-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5258-1-ND
Ferrite Beads and Chips 490-5258-1-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.3A 150mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.3A 150mOhm

Buy Now Datasheet
Ferrite Bead, 0.15Ohm, 1.3A, 0603; Ferrite Case Style Murata - 55R1514 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.15Ohm, 1.3A, 0603; Ferrite Case Style Murata
55R1514
Ferrite Bead, 0.15Ohm, 1.3A, 0603; Ferrite Case Style Murata 55R1514
FERRITE BEAD, 0.15OHM, 1.3A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:1.3A; Product Range:EMIFIL BLM18K Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.15OHM, 1.3A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:1.3A; Product Range:EMIFIL BLM18K Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 7474720P 7474720 841-BLM18KG601SN1D 490-5258-2-ND 55R1514
Product Name Ferrite Beads Ferrite Beads 600 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.15Ohm, 1.3A, 0603; Ferrite Case Style Murata
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Core Material Ferrite Ferrite
Rated DC Current 1300 milliamps 1300 milliamps 1300 milliamps
Impedance 600 ohms 600 ohms 600 ohms
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - AX97-10221-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers