FERRITE BEAD 26 OHM 0603 1LN Product overview: BLM18KG260TN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 26 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG260TN1D can be used for catalog matching and distributor lookup.
Murata BLM18KG260TN1D Ferrite Bead
Murata BLM18KG260TN1D Ferrite Bead
26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 7mOhm
26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 7mOhm
26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 7mOhm
FERRITE BEAD, 0.007OHM, 6A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:26ohm; DC Current Rating:6A; Product Range:EMIFIL BLM18K Series; DC Resistance Max:0.007ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
7mΩ ±25% 26Ω@100MHz 0603 Ferrite Beads ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 841-BLM18KG260TN1D | 7474723P | 7474723 | 490-5252-1-ND | 55R1511 | BLM18KG260TN1D |
| Product Name | 26 OHM Inductor and Choke | Ferrite Beads | Ferrite Beads | Ferrite Beads and Chips | Ferrite Bead, 0.007Ohm, 6A, 0603; Ferrite Case Style Murata | Bead/Filter/EMI Optimization >> Ferrite Beads |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | |||||
| Technology | Multi-Layer | |||||
| Inductance Tolerance | 25 (+/- %) | |||||
| Impedance | 26 ohms | 26 ohms | 26 ohms | 26 ohms |