FERRITE BEAD 220 OHM 0603 1LN Product overview: BLM18KG221SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG221SN1D can be used for catalog matching and distributor lookup.
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm
Murata BLM18KG221SN1D Ferrite Bead
Murata BLM18KG221SN1D Ferrite Bead
Murata BLM18KG221SN1D Ferrite Bead
50mΩ ±25% 220Ω@100MHz 0603 Ferrite Beads ROHS
FERRITE BEAD, 0.05OHM, 2.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:220ohm; DC Current Rating:2.2A; Product Range:EMIFIL BLM18K Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 841-BLM18KG221SN1D | 490-5255-1-ND | 7474714P | 7474714 | BLM18KG221SN1D | 55R1510 |
| Product Name | 220 OHM Inductor and Choke | Ferrite Beads and Chips | Ferrite Beads | Ferrite Beads | Bead/Filter/EMI Optimization >> Ferrite Beads | Ferrite Bead, 0.05Ohm, 2.2A, 0603; Ferrite Case Style Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | ||
| Mounting Option | Surface Mount | |||||
| Technology | Multi-Layer | |||||
| Inductance Tolerance | 25 (+/- %) | |||||
| Impedance | 220 ohms | 220 ohms | 220 ohms | 220 ohms |