Murata Power Solutions Ferrite Beads BLM18KG101TN1D

Description
Murata BLM18KG101TN1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM18KG101TN1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 8390815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
8390815
Ferrite Beads 8390815
Murata BLM18KG101TN1D Ferrite Bead

Murata BLM18KG101TN1D Ferrite Bead

Supplier's Site
100 OHM Inductor and Choke - 841-BLM18KG101TN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM Inductor and Choke
841-BLM18KG101TN1D
100 OHM Inductor and Choke 841-BLM18KG101TN1D
FERRITE BEAD 100 OHM 0603 1LN Product overview: BLM18KG101TN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG101TN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 100 OHM 0603 1LN Product overview: BLM18KG101TN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG101TN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-5448-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5448-6-ND
Ferrite Beads and Chips 490-5448-6-ND
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm

100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5448-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5448-2-ND
Ferrite Beads and Chips 490-5448-2-ND
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm

100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5448-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5448-1-ND
Ferrite Beads and Chips 490-5448-1-ND
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm

100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm

Buy Now Datasheet
Ferrite, Bead, 0603, 0.03Ohm, 3A; Ferrite Case Style Murata - 87X8576 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0603, 0.03Ohm, 3A; Ferrite Case Style Murata
87X8576
Ferrite, Bead, 0603, 0.03Ohm, 3A; Ferrite Case Style Murata 87X8576
FERRITE, BEAD, 0603, 0.03OHM, 3A; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:100ohm; DC Current Rating:3A; Product Range:BLM18K Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE, BEAD, 0603, 0.03OHM, 3A; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:100ohm; DC Current Rating:3A; Product Range:BLM18K Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18KG101TN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18KG101TN1D
30mΩ ±25% 100Ω@100MHz 0603 Ferrite Beads ROHS

30mΩ ±25% 100Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 8390815 841-BLM18KG101TN1D 490-5448-6-ND 87X8576 BLM18KG101TN1D
Product Name Ferrite Beads 100 OHM Inductor and Choke Ferrite Beads and Chips Ferrite, Bead, 0603, 0.03Ohm, 3A; Ferrite Case Style Murata Bead/Filter/EMI Optimization >> Ferrite Beads
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Core Material Ferrite
Application Emi suppression filter, power supplies (low dc resistance type)
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 0603 (1608m)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2684JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1624117-4 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Automotive 0.0033uH 250MHz 0.7A Inductor and Choke - 71-0603CS-3N3XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0033 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers