Coilcraft, Inc. Fixed Inductors - 0603CS-3N3XGLW 0603CS-3N3XGLW

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033805-0603CS-3N3XG LW Termination: SMD/SMT Length: 1.8 mm Inductance: 3.3 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 5.9 GHz Height: 1.02 mm Weight: 2.012816 mg Width: 1.12 mm Categories: Fixed Inductors DC Resistance (DCR): 45 mΩ Case / Package: 0603 Alternative Parts (Cross-Reference): 0402HP-3N3XGLU; 0402HP-3N3XGLW; 0603CT-3N3XGLW0603CS -3N3-XGLW; 0603CS3N3XGLW; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 700 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 88
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033805-0603CS-3N3XG LW Termination: SMD/SMT Length: 1.8 mm Inductance: 3.3 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 5.9 GHz Height: 1.02 mm Weight: 2.012816 mg Width: 1.12 mm Categories: Fixed Inductors DC Resistance (DCR): 45 mΩ Case / Package: 0603 Alternative Parts (Cross-Reference): 0402HP-3N3XGLU; 0402HP-3N3XGLW; 0603CT-3N3XGLW0603CS -3N3-XGLW; 0603CS3N3XGLW; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 700 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603CS-3N3XGLW - 1033805-0603CS-3N3XGLW - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0603CS-3N3XGLW
1033805-0603CS-3N3XGLW
Fixed Inductors - 0603CS-3N3XGLW 1033805-0603CS-3N3XGLW
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033805-0603CS-3N3XG LW Termination: SMD/SMT Length: 1.8 mm Inductance: 3.3 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 5.9 GHz Height: 1.02 mm Weight: 2.012816 mg Width: 1.12 mm Categories: Fixed Inductors DC Resistance (DCR): 45 mΩ Case / Package: 0603 Alternative Parts (Cross-Reference): 0402HP-3N3XGLU; 0402HP-3N3XGLW; 0603CT-3N3XGLW0603CS -3N3-XGLW; 0603CS3N3XGLW; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 700 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 88

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033805-0603CS-3N3XGLW
Termination: SMD/SMT
Length: 1.8 mm
Inductance: 3.3 nH
Mounting: SMD (SMT)
Tolerance: 2 %
Test Frequency: 250 MHz
Core Material: Ceramic
Self Resonant Frequency: 5.9 GHz
Height: 1.02 mm
Weight: 2.012816 mg
Width: 1.12 mm
Categories: Fixed Inductors
DC Resistance (DCR): 45 mΩ
Case / Package: 0603
Alternative Parts (Cross-Reference): 0402HP-3N3XGLU; 0402HP-3N3XGLW; 0603CT-3N3XGLW0603CS-3N3-XGLW; 0603CS3N3XGLW;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 700 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 88

Buy Now
Automotive 0.0033uH 250MHz 0.7A Inductor and Choke - 71-0603CS-3N3XGLW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.0033uH 250MHz 0.7A Inductor and Choke
71-0603CS-3N3XGLW
Automotive 0.0033uH 250MHz 0.7A Inductor and Choke 71-0603CS-3N3XGLW
Inductor RF Chip Unshielded Wirewound 0.0033uH 2% 250MHz 35Q-Factor Ceramic 0.7A 0.045Ohm DCR 0603 Automotive T/R Product overview: 0603CS-3N3XGLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0033uH, 250MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0033uH, 250MHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603CS-3N3XGLW can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.0033uH 2% 250MHz 35Q-Factor Ceramic 0.7A 0.045Ohm DCR 0603 Automotive T/R Product overview: 0603CS-3N3XGLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0033uH, 250MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0033uH, 250MHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603CS-3N3XGLW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1033805-0603CS-3N3XGLW 71-0603CS-3N3XGLW
Product Name Fixed Inductors - 0603CS-3N3XGLW Automotive 0.0033uH 250MHz 0.7A Inductor and Choke
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
Inductance Range 0.0033 microH 0.0033 microH
DCR 0.0450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET3542-058 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4700 to 150 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details