Murata Power Solutions Ferrite Beads BLM18HK102SN1D

Description
Murata BLM18HK102SN1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM18HK102SN1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 7926261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7926261
Ferrite Beads 7926261
Murata BLM18HK102SN1D Ferrite Bead

Murata BLM18HK102SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7926261P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7926261P
Ferrite Beads 7926261P
Murata BLM18HK102SN1D Ferrite Bead

Murata BLM18HK102SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1618059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1618059
Ferrite Beads 1618059
Murata BLM18HK102SN1D Ferrite Bead

Murata BLM18HK102SN1D Ferrite Bead

Supplier's Site
Singapore, Singapore
Inductor and Choke
841-BLM18HK102SN1D
Inductor and Choke 841-BLM18HK102SN1D
FERRITE BEAD 1K OHM 0603 1LN Product overview: BLM18HK102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18HK102SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0603 1LN Product overview: BLM18HK102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18HK102SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-5219-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5219-1-ND
Ferrite Beads and Chips 490-5219-1-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 50mA 1.5Ohm

1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 50mA 1.5Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5219-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5219-2-ND
Ferrite Beads and Chips 490-5219-2-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 50mA 1.5Ohm

1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 50mA 1.5Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5219-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5219-6-ND
Ferrite Beads and Chips 490-5219-6-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 50mA 1.5Ohm

1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 50mA 1.5Ohm

Buy Now Datasheet
Ferrite Bead, 1K, 0.05A, 0603; Ferrite Case Style Murata - 73M9105 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1K, 0.05A, 0603; Ferrite Case Style Murata
73M9105
Ferrite Bead, 1K, 0.05A, 0603; Ferrite Case Style Murata 73M9105
FERRITE BEAD, 1K, 0.05A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1.2kohm; DC Current Rating:50mA; Product Range:BLM18H Series; DC Resistance Max:1.5ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 1K, 0.05A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1.2kohm; DC Current Rating:50mA; Product Range:BLM18H Series; DC Resistance Max:1.5ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 7926261 7926261P 841-BLM18HK102SN1D 490-5219-1-ND 73M9105
Product Name Ferrite Beads Ferrite Beads Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 1K, 0.05A, 0603; Ferrite Case Style Murata
Core Material Ferrite Ferrite
Application Emi suppression filter, ghz band digital interface
Impedance 1200 ohms 1000 ohms 1000 ohms 1200 ohms
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 0603 (1608m) 0603
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 39 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-393121 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 39000 microH
View Details
200uH 4A 55mOhm Inductor and Choke - 839-DSO1-40-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Surface Mount Inductors - 1678197 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details