Murata Power Solutions Ferrite Beads BLM18GG471SN1D

Description
Murata BLM18GG471SN1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM18GG471SN1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 7241334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241334
Ferrite Beads 7241334
Murata BLM18GG471SN1D Ferrite Bead

Murata BLM18GG471SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7241334P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241334P
Ferrite Beads 7241334P
Murata BLM18GG471SN1D Ferrite Bead

Murata BLM18GG471SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1669850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1669850
Ferrite Beads 1669850
Murata BLM18GG471SN1D Ferrite Bead

Murata BLM18GG471SN1D Ferrite Bead

Supplier's Site
470 OHM Inductor and Choke - 841-BLM18GG471SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM Inductor and Choke
841-BLM18GG471SN1D
470 OHM Inductor and Choke 841-BLM18GG471SN1D
FERRITE BEAD 470 OHM 0603 1LN Product overview: BLM18GG471SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18GG471SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 470 OHM 0603 1LN Product overview: BLM18GG471SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18GG471SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-5981-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5981-2-ND
Ferrite Beads and Chips 490-5981-2-ND
470 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 1.3Ohm

470 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 1.3Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5981-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5981-6-ND
Ferrite Beads and Chips 490-5981-6-ND
470 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 1.3Ohm

470 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 1.3Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5981-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5981-1-ND
Ferrite Beads and Chips 490-5981-1-ND
470 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 1.3Ohm

470 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 1.3Ohm

Buy Now Datasheet
Ferrite Bead, 1Ohm, 200Ma, 0603; Ferrite Case Style Murata - 73M9096 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1Ohm, 200Ma, 0603; Ferrite Case Style Murata
73M9096
Ferrite Bead, 1Ohm, 200Ma, 0603; Ferrite Case Style Murata 73M9096
FERRITE BEAD, 1OHM, 200mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1.8kohm; DC Current Rating:200mA; Product Range:BLM18G Series; DC Resistance Max:1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

FERRITE BEAD, 1OHM, 200mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1.8kohm; DC Current Rating:200mA; Product Range:BLM18G Series; DC Resistance Max:1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18GG471SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18GG471SN1D
1.3Ω ±25% 470Ω@100MHz 0603 Ferrite Beads ROHS

1.3Ω ±25% 470Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 7241334 7241334P 841-BLM18GG471SN1D 490-5981-2-ND 73M9096 BLM18GG471SN1D
Product Name Ferrite Beads Ferrite Beads 470 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 1Ohm, 200Ma, 0603; Ferrite Case Style Murata Bead/Filter/EMI Optimization >> Ferrite Beads
Core Material Ferrite Ferrite
Application General Purpose; Emi suppression filter, high-ghz band general use
Impedance 1800 ohms 470 ohms 470 ohms 1800 ohms 470 ohms
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 0603 (1608m) 0603
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
2mH 900mA 250V Inductor and Choke - 839-DKFP-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
E - Core Common Mode Inductor - CME375-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 111600 to ? microH
DCR 1.24 ohms
View Details
3 suppliers