Murata Power Solutions Ferrite Beads and Chips BLM18EG601SN1D

Description
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-3994-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-3994-6-ND
Ferrite Beads and Chips 490-3994-6-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-3994-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-3994-2-ND
Ferrite Beads and Chips 490-3994-2-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-3994-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-3994-1-ND
Ferrite Beads and Chips 490-3994-1-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 350mOhm

Buy Now Datasheet
Singapore, Singapore
600 OHM Inductor and Choke
841-BLM18EG601SN1D
600 OHM Inductor and Choke 841-BLM18EG601SN1D
FERRITE BEAD 600 OHM 0603 1LN Product overview: BLM18EG601SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18EG601SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0603 1LN Product overview: BLM18EG601SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18EG601SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 7241337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241337
Ferrite Beads 7241337
Murata BLM18EG601SN1D Ferrite Bead

Murata BLM18EG601SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7241337P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241337P
Ferrite Beads 7241337P
Murata BLM18EG601SN1D Ferrite Bead

Murata BLM18EG601SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1253148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1253148
Ferrite Beads 1253148
Murata BLM18EG601SN1D Ferrite Bead

Murata BLM18EG601SN1D Ferrite Bead

Supplier's Site
Ferrite Bead, 0.35Ohm, 500Ma, 0603; Ferrite Case Style Murata - 73M9095 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.35Ohm, 500Ma, 0603; Ferrite Case Style Murata
73M9095
Ferrite Bead, 0.35Ohm, 500Ma, 0603; Ferrite Case Style Murata 73M9095
FERRITE BEAD, 0.35OHM, 500mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:500mA; Product Range:BLM18E Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.35OHM, 500mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:500mA; Product Range:BLM18E Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18EG601SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18EG601SN1D
350mΩ ±25% 600Ω@100MHz 0603 Ferrite Beads ROHS

350mΩ ±25% 600Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-3994-6-ND 841-BLM18EG601SN1D 7241337 7241337P 73M9095 BLM18EG601SN1D
Product Name Ferrite Beads and Chips 600 OHM Inductor and Choke Ferrite Beads Ferrite Beads Ferrite Bead, 0.35Ohm, 500Ma, 0603; Ferrite Case Style Murata Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.3500 ohms 0.3500 ohms 0.3500 ohms
Rated DC Current 500 milliamps 500 milliamps 500 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers