330 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 210mOhm
330 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 210mOhm
330 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 210mOhm
Murata BLM18EG331TN1D Ferrite Bead
Murata BLM18EG331TN1D Ferrite Bead
Murata BLM18EG331TN1D Ferrite Bead
FERRITE BEAD 330 OHM 0603 1LN Product overview: BLM18EG331TN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18EG331TN1D can be used for catalog matching and distributor lookup.
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-5913-2-ND | 8119613P | 8119613 | 1674942 | 841-BLM18EG331TN1D |
| Product Name | Ferrite Beads and Chips | Ferrite Beads | Ferrite Beads | Ferrite Beads | 330 OHM Inductor and Choke |
| DCR | 0.2100 ohms | ||||
| Rated DC Current | 500 milliamps | 500 milliamps | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Packing Method | Tape Reel | Tape & Reel (TR) | |||
| Core Material | Ferrite | Ferrite | Ferrite |