Murata Power Solutions 220 OHM Inductor and Choke BLM18EG221SZ1D

Description
FERRITE BEAD 220 OHM 0603 1LN Product overview: BLM18EG221SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18EG221SZ1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 220 OHM 0603 1LN Product overview: BLM18EG221SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18EG221SZ1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220 OHM Inductor and Choke
841-BLM18EG221SZ1D
220 OHM Inductor and Choke 841-BLM18EG221SZ1D
FERRITE BEAD 220 OHM 0603 1LN Product overview: BLM18EG221SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18EG221SZ1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0603 1LN Product overview: BLM18EG221SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18EG221SZ1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-16657-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16657-2-ND
Ferrite Beads and Chips 490-16657-2-ND
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 2A 50mOhm

220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 2A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16657-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16657-1-ND
Ferrite Beads and Chips 490-16657-1-ND
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 2A 50mOhm

220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 2A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16657-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16657-6-ND
Ferrite Beads and Chips 490-16657-6-ND
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 2A 50mOhm

220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 2A 50mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1328533-BLM18EG221SZ1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328533-BLM18EG221SZ1D
Filters - Ferrite Beads and Chips 1328533-BLM18EG221SZ1D
Manufacturer: Murata Electronics Win Source Part Number: 1328533-BLM18EG221SZ 1D Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Current Rating (Max): 2A Standard Package: 4,000 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz DC Resistance (DCR) (Max): 50mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: 490-16657-1,490-1665 7-2,BLM18EG221SZ1D-N D,490-16657-6 Base Product Number: BLM18EG RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328533-BLM18EG221SZ1D
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Current Rating (Max): 2A
Standard Package: 4,000
Mounting: Surface Mount
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 220 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 50mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Other Part Number: 490-16657-1,490-16657-2,BLM18EG221SZ1D-ND,490-16657-6
Base Product Number: BLM18EG
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 0603, 2A Rohs Compliant Murata - 76AH5039 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0603, 2A Rohs Compliant Murata
76AH5039
Ferrite Bead, Aec-Q200, 0603, 2A Rohs Compliant Murata 76AH5039
FERRITE BEAD, AEC-Q200, 0603, 2A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0603, 2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Chip Inductors Ferrite Beads
Product Number 841-BLM18EG221SZ1D 490-16657-2-ND 1328533-BLM18EG221SZ1D 76AH5039
Product Name 220 OHM Inductor and Choke Ferrite Beads and Chips Filters - Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 0603, 2A Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
Inductance Tolerance 25 (+/- %)
Impedance 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N1 0402DC-6N1XJRW , 0402DC-6N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 8.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-5696-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details