Murata Power Solutions Ferrite Beads and Chips BLM18EG221SN1D

Description
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 50mOhm
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-3992-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-3992-1-ND
Ferrite Beads and Chips 490-3992-1-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 50mOhm

220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-3992-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-3992-6-ND
Ferrite Beads and Chips 490-3992-6-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 50mOhm

220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-3992-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-3992-2-ND
Ferrite Beads and Chips 490-3992-2-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 50mOhm

220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 50mOhm

Buy Now Datasheet
220Ohm 100MHz 2A Inductor and Choke - 841-BLM18EG221SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220Ohm 100MHz 2A Inductor and Choke
841-BLM18EG221SN1D
220Ohm 100MHz 2A Inductor and Choke 841-BLM18EG221SN1D
Ferrite Beads Multi-Layer 220Ohm 25% 100MHz 2A 0.05Ohm DCR 0603 T/R Product overview: BLM18EG221SN1D from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220Ohm, 100MHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220Ohm, 100MHz, 2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18EG221SN1D can be used for catalog matching and distributor lookup.

Ferrite Beads Multi-Layer 220Ohm 25% 100MHz 2A 0.05Ohm DCR 0603 T/R Product overview: BLM18EG221SN1D from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220Ohm, 100MHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220Ohm, 100MHz, 2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18EG221SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 7241328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241328
Ferrite Beads 7241328
Murata BLM18EG221SN1D Ferrite Bead

Murata BLM18EG221SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7241328P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241328P
Ferrite Beads 7241328P
Murata BLM18EG221SN1D Ferrite Bead

Murata BLM18EG221SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1253147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1253147
Ferrite Beads 1253147
Murata BLM18EG221SN1D Ferrite Bead

Murata BLM18EG221SN1D Ferrite Bead

Supplier's Site
Ferrite Bead, 0.05Ohm, 2A, 0603; Ferrite Case Style Murata - 73M9090 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.05Ohm, 2A, 0603; Ferrite Case Style Murata
73M9090
Ferrite Bead, 0.05Ohm, 2A, 0603; Ferrite Case Style Murata 73M9090
FERRITE BEAD, 0.05OHM, 2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:260ohm; DC Current Rating:2A; Product Range:BLM18E Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.05OHM, 2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:260ohm; DC Current Rating:2A; Product Range:BLM18E Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-3992-1-ND 841-BLM18EG221SN1D 7241328 7241328P 73M9090
Product Name Ferrite Beads and Chips 220Ohm 100MHz 2A Inductor and Choke Ferrite Beads Ferrite Beads Ferrite Bead, 0.05Ohm, 2A, 0603; Ferrite Case Style Murata
DCR 0.0500 ohms 0.0500 ohms
Rated DC Current 2000 milliamps 1000 milliamps 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape and Reel
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - ET2424-011 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 400 microH
View Details