Murata Power Solutions Filters - Ferrite Beads and Chips BLM18EG181SH1D

Description
Win Source Part Number: 1369168-BLM18EG181SH 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: BLM18EG Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 180 Ohms @ 100 MHz Current Rating (Max): 2A DC Resistance (DCR) (Max): 50mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369168-BLM18EG181SH 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: BLM18EG Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 180 Ohms @ 100 MHz Current Rating (Max): 2A DC Resistance (DCR) (Max): 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369168-BLM18EG181SH1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369168-BLM18EG181SH1D
Filters - Ferrite Beads and Chips 1369168-BLM18EG181SH1D
Win Source Part Number: 1369168-BLM18EG181SH 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: BLM18EG Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 180 Ohms @ 100 MHz Current Rating (Max): 2A DC Resistance (DCR) (Max): 50mOhm

Win Source Part Number: 1369168-BLM18EG181SH1D
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: BLM18EG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 180 Ohms @ 100 MHz
Current Rating (Max): 2A
DC Resistance (DCR) (Max): 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-12579-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12579-1-ND
Ferrite Beads and Chips 490-12579-1-ND
180 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 50mOhm

180 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-12579-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12579-6-ND
Ferrite Beads and Chips 490-12579-6-ND
180 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 50mOhm

180 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-12579-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12579-2-ND
Ferrite Beads and Chips 490-12579-2-ND
180 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 50mOhm

180 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 50mOhm

Buy Now Datasheet
180 OHM Inductor and Choke - 841-BLM18EG181SH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180 OHM Inductor and Choke
841-BLM18EG181SH1D
180 OHM Inductor and Choke 841-BLM18EG181SH1D
FERRITE BEAD 180 OHM 0603 1LN Product overview: BLM18EG181SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18EG181SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 180 OHM 0603 1LN Product overview: BLM18EG181SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18EG181SH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 0603, 2A Rohs Compliant Murata - 76AH5038 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0603, 2A Rohs Compliant Murata
76AH5038
Ferrite Bead, Aec-Q200, 0603, 2A Rohs Compliant Murata 76AH5038
FERRITE BEAD, AEC-Q200, 0603, 2A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0603, 2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 1369168-BLM18EG181SH1D 490-12579-1-ND 841-BLM18EG181SH1D 76AH5038
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips 180 OHM Inductor and Choke Ferrite Bead, Aec-Q200, 0603, 2A Rohs Compliant Murata
Core Material Ferrite
DCR 0.0500 ohms 0.0500 ohms
Rated DC Current 2000 milliamps 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5677-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - ET3542-052 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 22000 to 700 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers