Murata Electronics Ferrite Beads and Chips BLM18EG121SH1D

Description
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric)
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-17712-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-17712-2-ND
Ferrite Beads and Chips 490-17712-2-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric)

120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric)

Buy Now Datasheet
Ferrite Beads and Chips - 490-17712-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-17712-1-ND
Ferrite Beads and Chips 490-17712-1-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric)

120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric)

Buy Now Datasheet
Ferrite Beads and Chips - 490-17712-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-17712-6-ND
Ferrite Beads and Chips 490-17712-6-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric)

120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric)

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1369087-BLM18EG121SH1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369087-BLM18EG121SH1D
Filters - Ferrite Beads and Chips 1369087-BLM18EG121SH1D
Win Source Part Number: 1369087-BLM18EG121SH 1D Category: Filters - Ferrite Beads and Chips Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: BLM18EG Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz

Win Source Part Number: 1369087-BLM18EG121SH1D
Category: Filters - Ferrite Beads and Chips
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: BLM18EG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz

Buy Now Datasheet
120 OHM Inductor and Choke - 841-BLM18EG121SH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-BLM18EG121SH1D
120 OHM Inductor and Choke 841-BLM18EG121SH1D
FERRITE BEAD 120 OHM 0603 1LN Product overview: BLM18EG121SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18EG121SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0603 1LN Product overview: BLM18EG121SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18EG121SH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes
Product Number 490-17712-2-ND 1369087-BLM18EG121SH1D 841-BLM18EG121SH1D
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips 120 OHM Inductor and Choke
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite
Impedance 120 ohms 120 ohms
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 35
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details