100 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric)
FERRITE BEAD 100 OHM 0603 1LN
FERRITE BEAD 100 OHM 0603 1LN
FERRITE BEAD 100 OHM 0603 1LN Product overview: BLM18EG101TH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18EG101TH1D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1369123-BLM18EG101TH
Category: Filters - Ferrite Beads and Chips
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: BLM18EG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.026" (0.65mm)
Number of Lines: 1
Impedance @ Frequency: 100 Ohms @ 100 MHz
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 490-BLM18EG101TH1DTR-ND | 841-BLM18EG101TH1D | 1369123-BLM18EG101TH1D |
| Product Name | Ferrite Beads and Chips | 100 OHM Inductor and Choke | Filters - Ferrite Beads and Chips |
| Packing Method | Tape Reel | Tape & Reel (TR) | |
| Mounting Option | Surface Mount | ||
| Technology | Multi-Layer | ||
| Inductance Tolerance | 25 (+/- %) |