Murata Power Solutions Ferrite Beads and Chips BLM18DN601SZ1D

Description
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18575-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18575-2-ND
Ferrite Beads and Chips 490-18575-2-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA

600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA

Buy Now Datasheet
Ferrite Beads and Chips - 490-18575-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18575-6-ND
Ferrite Beads and Chips 490-18575-6-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA

600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA

Buy Now Datasheet
Ferrite Beads and Chips - 490-18575-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18575-1-ND
Ferrite Beads and Chips 490-18575-1-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA

600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 600 Ohm, 0603 Rohs Compliant Murata - 65AH3948 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 600 Ohm, 0603 Rohs Compliant Murata
65AH3948
Ferrite Bead, Aec-Q200, 600 Ohm, 0603 Rohs Compliant Murata 65AH3948
FERRITE BEAD, AEC-Q200, 600 OHM, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 600 OHM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-18575-2-ND 65AH3948
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 600 Ohm, 0603 Rohs Compliant Murata
Rated DC Current 700 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-251 0402AF-251XJLW - Coilcraft, Inc.
Specs
Impedance 140 ohms
DCR 0.3600 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details
Ferrite Beads - 2176494-7 - TE Connectivity
Specs
Impedance 100 ohms
DCR 0.2000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers