TE Connectivity Fixed Inductors SC30680KT

Description
68µH Shielded Inductor 162mA 6.7Ohm Max Axial
Request a Quote Datasheet
Description
68µH Shielded Inductor 162mA 6.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SC30680KT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SC30680KT-ND
Fixed Inductors SC30680KT-ND
68µH Shielded Inductor 162mA 6.7Ohm Max Axial

68µH Shielded Inductor 162mA 6.7Ohm Max Axial

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
985662-SC30680KT
Inductors, Coils, Chokes - Fixed Inductors 985662-SC30680KT
Win Source Part Number: 985662-SC30680KT Category: Inductors, Coils, Chokes>Fixed Inductors Series: SC30, Sigma Inductors Package: Tape & Box (TB) Shielding: Shielded Inductance: 68 µH Standard Package: 1,000 Tolerance: ±10% Q @ Freq: 50 @ 2.5MHz Frequency - Self Resonant: 15MHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 6.7Ohm Max Temperature Range - Operating: -55°C ~ 100°C Dimension: 0.165" Dia x 0.394" L (4.20mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 162 mA Inductance Frequency - Test: 2.5 MHz REACH Status: Vendor Undefined HTSUS: 8504.50.8000 Mfr: TE Connectivity Passive Product Other Names: 1624031-1,1624031-1- ND Base Product Number: SC30

Win Source Part Number: 985662-SC30680KT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SC30, Sigma Inductors
Package: Tape & Box (TB)
Shielding: Shielded
Inductance: 68 µH
Standard Package: 1,000
Tolerance: ±10%
Q @ Freq: 50 @ 2.5MHz
Frequency - Self Resonant: 15MHz
Mounting Type: Through Hole
Package / Case: Axial
DC Resistance (DCR): 6.7Ohm Max
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 0.165" Dia x 0.394" L (4.20mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 162 mA
Inductance Frequency - Test: 2.5 MHz
REACH Status: Vendor Undefined
HTSUS: 8504.50.8000
Mfr: TE Connectivity Passive Product
Other Names: 1624031-1,1624031-1-ND
Base Product Number: SC30

Buy Now Datasheet
68uH Inductor and Choke - 71-SC30680KT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68uH Inductor and Choke
71-SC30680KT
68uH Inductor and Choke 71-SC30680KT
1 ELEMENT, 68uH, GENERAL PURPOSE INDUCTOR, AXIAL LEADED, ROHS COMPLIANT Product overview: SC30680KT from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SC30680KT can be used for catalog matching and distributor lookup.

1 ELEMENT, 68uH, GENERAL PURPOSE INDUCTOR, AXIAL LEADED, ROHS COMPLIANT Product overview: SC30680KT from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SC30680KT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 68Uh, Axial; Product Range Sigmainductors Te Connectivity - 25M8858 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, Axial; Product Range Sigmainductors Te Connectivity
25M8858
Inductor, 68Uh, Axial; Product Range Sigmainductors Te Connectivity 25M8858
INDUCTOR, 68UH, AXIAL; Product Range:SC30 Series; Inductance:68µH; DC Current Rating:162mA; DC Resistance Max:6.7ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:15MHz; SVHC:2-Ethoxyethanol (27-Jun-2018); Body RoHS Compliant: Yes

INDUCTOR, 68UH, AXIAL; Product Range:SC30 Series; Inductance:68µH; DC Current Rating:162mA; DC Resistance Max:6.7ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:15MHz; SVHC:2-Ethoxyethanol (27-Jun-2018); Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SC30680KT-ND 985662-SC30680KT 71-SC30680KT 25M8858
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 68uH Inductor and Choke Inductor, 68Uh, Axial; Product Range Sigmainductors Te Connectivity
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
DCR 6.7 ohms 6.7 ohms 6.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET3542-057 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 6000 to 200 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details