FERRITE BEAD 220 OHM 0603 1LN Product overview: BLM18DN221SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18DN221SH1D can be used for catalog matching and distributor lookup.
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A
Win Source Part Number: 1275963-BLM18DN221SH
Category: Filters>Ferrite Beads and Chips
Series: EMIFIL®, BLM18
Package: Tape & Reel
Current Rating (Max): 1A
Standard Package: 4,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 220 Ohms @ 100 MHz
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-18565-1,490-1856
Base Product Number: BLM18DN
FERRITE BEAD, AEC-Q200, 220 OHM, 1A, 0603 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Chip Inductors | Ferrite Beads |
| Product Number | 841-BLM18DN221SH1D | 490-18565-6-ND | 1275963-BLM18DN221SH1D | 65AH3940 |
| Product Name | 220 OHM Inductor and Choke | Ferrite Beads and Chips | Filters - Ferrite Beads and Chips | Ferrite Bead, Aec-Q200, 220 Ohm, 1A, 0603 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | |||
| Technology | Multi-Layer | |||
| Inductance Tolerance | 25 (+/- %) | |||
| Impedance | 220 ohms | 220 ohms |