Win Source Part Number: 1369143-BLM18BD222SH
Category: Filters - Ferrite Beads and Chips
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: BLM18BD
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Differential Mode - Single
Number of Lines: 1
Impedance @ Frequency: 2.2 kOhms @ 100 MHz
FERRITE BEAD 2.2K OHM 0603 1LN Product overview: BLM18BD222SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BD222SH1D can be used for catalog matching and distributor lookup.
2.2 kOhms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0603 (1608 Metric)
2.2 kOhms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0603 (1608 Metric)
2.2 kOhms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0603 (1608 Metric)
FERRITE BEAD, AEC-Q200, 0603, 0.15A ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 1369143-BLM18BD222SH1D | 841-BLM18BD222SH1D | 490-17711-2-ND | 76AH5033 |
| Product Name | Filters - Ferrite Beads and Chips | Inductor and Choke | Ferrite Beads and Chips | Ferrite Bead, Aec-Q200, 0603, 0.15A Rohs Compliant Murata |
| Core Material | Ferrite | |||
| Impedance | 2200 ohms | 2200 ohms | ||
| Mounting Option | Surface Mount | |||
| Technology | Multi-Layer |