Murata Electronics Filters - Ferrite Beads and Chips BLM18BD221SH1D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1328143-BLM18BD221SH 1D Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Standard Package: 4,000 Mounting: Surface Mount Filter Type: Differential Mode - Single Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Base Product Number: BLM18BD RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1328143-BLM18BD221SH 1D Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Standard Package: 4,000 Mounting: Surface Mount Filter Type: Differential Mode - Single Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Base Product Number: BLM18BD RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1328143-BLM18BD221SH1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328143-BLM18BD221SH1D
Filters - Ferrite Beads and Chips 1328143-BLM18BD221SH1D
Manufacturer: Murata Electronics Win Source Part Number: 1328143-BLM18BD221SH 1D Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Standard Package: 4,000 Mounting: Surface Mount Filter Type: Differential Mode - Single Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Base Product Number: BLM18BD RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328143-BLM18BD221SH1D
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Standard Package: 4,000
Mounting: Surface Mount
Filter Type: Differential Mode - Single
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 220 Ohms @ 100 MHz
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Base Product Number: BLM18BD
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ferrite Beads and Chips - BLM18BD221SH1D-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
BLM18BD221SH1D-ND
Ferrite Beads and Chips BLM18BD221SH1D-ND
220 Ohms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0603 (1608 Metric)

220 Ohms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0603 (1608 Metric)

Buy Now Datasheet
220 OHM Inductor and Choke - 841-BLM18BD221SH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Inductor and Choke
841-BLM18BD221SH1D
220 OHM Inductor and Choke 841-BLM18BD221SH1D
FERRITE BEAD 220 OHM 0603 1LN Product overview: BLM18BD221SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BD221SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0603 1LN Product overview: BLM18BD221SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BD221SH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes
Product Number 1328143-BLM18BD221SH1D BLM18BD221SH1D-ND 841-BLM18BD221SH1D
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips 220 OHM Inductor and Choke
Core Material Ferrite
Standards and Certifications RoHS RoHS
Impedance 220 ohms 220 ohms
Packing Method Tape Reel; Reel - TR Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

200uH 2A Inductor and Choke - 839-DSO1-25-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Surface Mount Inductors - 2125996P - RS Components, Ltd.
Specs
Inductance Range 2700 microH
Rated DC Current 90 milliamps
Standards and Certifications RoHS
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers