Murata Electronics Ferrite Beads and Chips BLM18BD182BH1D

Description
1.8 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm
Request a Quote Datasheet
Description
1.8 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-14044-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14044-2-ND
Ferrite Beads and Chips 490-14044-2-ND
1.8 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm

1.8 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-14044-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14044-6-ND
Ferrite Beads and Chips 490-14044-6-ND
1.8 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm

1.8 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-14044-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14044-1-ND
Ferrite Beads and Chips 490-14044-1-ND
1.8 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm

1.8 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 150mA 1.5Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-14044-2-ND
Product Name Ferrite Beads and Chips
DCR 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176745-3 - TE Connectivity
Specs
Impedance 60 ohms
DCR 0.0700 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0.047uH 200MHz 0.68A Inductor and Choke - 71-0603HP-47NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details