TE Connectivity Fixed Inductors 36502AR22JTDG

Description
220nH Unshielded Wirewound Inductor 400mA 700mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 400mA 700mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A102571CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102571CT-ND
Fixed Inductors A102571CT-ND
220nH Unshielded Wirewound Inductor 400mA 700mOhm Max Nonstandard

220nH Unshielded Wirewound Inductor 400mA 700mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A102571TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102571TR-ND
Fixed Inductors A102571TR-ND
220nH Unshielded Wirewound Inductor 400mA 700mOhm Max Nonstandard

220nH Unshielded Wirewound Inductor 400mA 700mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A102571DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102571DKR-ND
Fixed Inductors A102571DKR-ND
220nH Unshielded Wirewound Inductor 400mA 700mOhm Max Nonstandard

220nH Unshielded Wirewound Inductor 400mA 700mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1315059-36502AR22JTDG
Inductors, Coils, Chokes - Fixed Inductors 1315059-36502AR22JTDG
Win Source Part Number: 1315059-36502AR22JTD G Category: Inductors, Coils, Chokes>Fixed Inductors Series: 3650, Sigma Inductors Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 220 nH Height - Seated (Max): 0.060" (1.52mm) Mounting: SMD (SMT) Tolerance: ±5% Q @ Freq: 50 @ 250MHz Frequency - Self Resonant: 850MHz Package / Case: Nonstandard DC Resistance (DCR): 700mOhm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.090" L x 0.068" W (2.29mm x 1.73mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 250 MHz REACH Status: Vendor Undefined HTSUS: 8504.50.8000 Mfr: TE Connectivity Passive Product Base Product Number: 36502

Win Source Part Number: 1315059-36502AR22JTDG
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 3650, Sigma Inductors
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 220 nH
Height - Seated (Max): 0.060" (1.52mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Q @ Freq: 50 @ 250MHz
Frequency - Self Resonant: 850MHz
Package / Case: Nonstandard
DC Resistance (DCR): 700mOhm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.090" L x 0.068" W (2.29mm x 1.73mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 250 MHz
REACH Status: Vendor Undefined
HTSUS: 8504.50.8000
Mfr: TE Connectivity Passive Product
Base Product Number: 36502

Buy Now Datasheet
0.22uH 250MHz 0.4A Inductor and Choke - 71-36502AR22JTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.22uH 250MHz 0.4A Inductor and Choke
71-36502AR22JTDG
0.22uH 250MHz 0.4A Inductor and Choke 71-36502AR22JTDG
Inductor High Frequency Chip Unshielded Wirewound 0.22uH 5% 250MHz 50Q-Factor 0.4A 0.7Ohm DCR 0805 T/R Product overview: 36502AR22JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uH, 250MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.22uH, 250MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502AR22JTDG can be used for catalog matching and distributor lookup.

Inductor High Frequency Chip Unshielded Wirewound 0.22uH 5% 250MHz 50Q-Factor 0.4A 0.7Ohm DCR 0805 T/R Product overview: 36502AR22JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uH, 250MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.22uH, 250MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502AR22JTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A102571CT-ND 1315059-36502AR22JTDG 71-36502AR22JTDG
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 0.22uH 250MHz 0.4A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Core Material Ceramic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176636-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
SMD Inductor and Choke - 71-KQ0805TTE6N8J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Common Mode Chokes - 486-5736-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers