60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 550mA 250mOhm
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 550mA 250mOhm
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 550mA 250mOhm
Murata BLM18BB600SN1D Ferrite Bead
Murata BLM18BB600SN1D Ferrite Bead
Murata BLM18BB600SN1D Ferrite Bead
FERRITE BEAD 60 OHM 0603 1LN Product overview: BLM18BB600SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BB600SN1D can be used for catalog matching and distributor lookup.
FERRITE BEAD, 0.25OHM, 550mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:60ohm; DC Current Rating:550mA; Product Range:BLM18B Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 490-5247-1-ND | 7926237P | 7926237 | 841-BLM18BB600SN1D | 73M9074 |
| Product Name | Ferrite Beads and Chips | Ferrite Beads | Ferrite Beads | 60 OHM Inductor and Choke | Ferrite Bead, 0.25Ohm, 550Ma, 0603; Ferrite Case Style Murata |
| DCR | 0.2500 ohms | 0.2500 ohms | |||
| Rated DC Current | 550 milliamps | 550 milliamps | 550 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | |||
| Core Material | Ferrite | Ferrite |