Murata Electronics Ferrite Beads and Chips - BLM18BB220SH1D BLM18BB220SH1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 737403-BLM18BB220SH1 D Manufacturer Homepage: www.murata.com Reference case: 0603C Reference Date Code: 2014+ Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 737403-BLM18BB220SH1 D Manufacturer Homepage: www.murata.com Reference case: 0603C Reference Date Code: 2014+ Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM18BB220SH1D - BLM18BB220SH1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM18BB220SH1D
BLM18BB220SH1D
Ferrite Beads and Chips - BLM18BB220SH1D BLM18BB220SH1D
Manufacturer: Murata Electronics North America Win Source Part Number: 737403-BLM18BB220SH1 D Manufacturer Homepage: www.murata.com Reference case: 0603C Reference Date Code: 2014+ Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 737403-BLM18BB220SH1D
Manufacturer Homepage: www.murata.com
Reference case: 0603C
Reference Date Code: 2014+
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM18BB220SH1D
Product Name Ferrite Beads and Chips - BLM18BB220SH1D
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.050″ Dia Wire, Package = 1 Foot Length - A1429-3-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details
Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details