Shenzhen Great Precision Ceramic CO., LTD. Beryllium Oxide Ceramic Tubes

Description
Beryllium Oxide Introduction In the realm of advanced materials, few shine brighter than beryllium oxide (BeO) ceramics. Renowned for their exceptional thermal conductivity, superior electrical insulation, and remarkable mechanical strength, BeO components excel in demanding applications across various industries. Properties of Beryllium Oxide Ceramic Tubes 1. High Thermal Conductivity: Beryllium oxide has one of the highest thermal conductivities among all engineering materials, making it an ideal choice for heat-sensitive applications. This property allows beryllium oxide ceramic tubes to dissipate heat quickly and efficiently, ensuring the stability and longevity of the components they protect. 2. Low Thermal Expansion: Beryllium oxide has a very low coefficient of thermal expansion, which means it experiences minimal expansion or contraction when exposed to changing temperatures. This property is crucial in maintaining the structural integrity of beryllium oxide ceramic tubes under extreme temperature fluctuations. 3. High Strength and Hardness: Beryllium oxide is known for its exceptional strength and hardness, making it resistant to wear and tear in harsh environments. This property ensures that beryllium oxide ceramic tubes can withstand the rigors of high-performance systems and maintain their functionality over a long period of time. 4. Excellent Dielectric Properties: Beryllium oxide has excellent dielectric properties, making it an ideal material for electronic and electrical components. Beryllium oxide ceramic tubes can safely store and transmit electrical energy without loss, ensuring the efficiency and reliability of the systems they are a part of. 5. Chemical Inertness: Beryllium oxide is highly resistant to chemical attack, making it suitable for use in corrosive environments. This property ensures that beryllium oxide ceramic tubes can maintain their performance and integrity when exposed to harsh chemicals and gases. Beryllium Oxide Ceramic Tubes: Applications Abound The unique combination of properties makes BeO ceramic tubes invaluable across various industries: Electronics: BeO heat sinks cool high-power electronics in computers, telecommunications equipment, and medical devices. Aerospace: BeO tubes find applications in rocket engine nozzles, heat exchangers, and high-temperature sensors. Medical: BeO’s biocompatibility and radiation resistance make it suitable for medical implants, surgical tools, and radiation shielding. Energy: BeO tubes enhance efficiency in power generation and transmission systems due to their excellent thermal management properties. Defense: BeO’s strength and high melting point make it ideal for components in high-performance military equipment. Beryllium Oxide (BeO) Ceramic Supply Company Great Ceramic has been engaged in the work of precision technical ceramics for many years, and has rich experience in the milling, grinding and polishing of beryllium oxide(BeO) ceramic. We can: Make products according to the requirements of the drawings; Manufacturing more complex products; Achieve higher dimensional accuracy; Realize quick response and delivery; Provide more professional services. Great Ceramic can improve all tolerances according to the size and structure of precision advanced ceramic products. Great Ceramic is committed to ensuring that we only produce the highest quality precision ceramic parts that meet or exceed customer specifications. Contact us to find out what we can do for you! We will reply to your message within 24 hours; We can provide you with technical consulting services; We support any number of product customization; We are happy to provide service for you. Packing and Shipping Great Ceramic’s beryllium oxide ceramic substrate has been carefully processed to minimize damage during storage and transportation and maintain the quality of our products in the original state.
Request a Quote
Description
Beryllium Oxide Introduction In the realm of advanced materials, few shine brighter than beryllium oxide (BeO) ceramics. Renowned for their exceptional thermal conductivity, superior electrical insulation, and remarkable mechanical strength, BeO components excel in demanding applications across various industries. Properties of Beryllium Oxide Ceramic Tubes 1. High Thermal Conductivity: Beryllium oxide has one of the highest thermal conductivities among all engineering materials, making it an ideal choice for heat-sensitive applications. This property allows beryllium oxide ceramic tubes to dissipate heat quickly and efficiently, ensuring the stability and longevity of the components they protect. 2. Low Thermal Expansion: Beryllium oxide has a very low coefficient of thermal expansion, which means it experiences minimal expansion or contraction when exposed to changing temperatures. This property is crucial in maintaining the structural integrity of beryllium oxide ceramic tubes under extreme temperature fluctuations. 3. High Strength and Hardness: Beryllium oxide is known for its exceptional strength and hardness, making it resistant to wear and tear in harsh environments. This property ensures that beryllium oxide ceramic tubes can withstand the rigors of high-performance systems and maintain their functionality over a long period of time. 4. Excellent Dielectric Properties: Beryllium oxide has excellent dielectric properties, making it an ideal material for electronic and electrical components. Beryllium oxide ceramic tubes can safely store and transmit electrical energy without loss, ensuring the efficiency and reliability of the systems they are a part of. 5. Chemical Inertness: Beryllium oxide is highly resistant to chemical attack, making it suitable for use in corrosive environments. This property ensures that beryllium oxide ceramic tubes can maintain their performance and integrity when exposed to harsh chemicals and gases. Beryllium Oxide Ceramic Tubes: Applications Abound The unique combination of properties makes BeO ceramic tubes invaluable across various industries: Electronics: BeO heat sinks cool high-power electronics in computers, telecommunications equipment, and medical devices. Aerospace: BeO tubes find applications in rocket engine nozzles, heat exchangers, and high-temperature sensors. Medical: BeO’s biocompatibility and radiation resistance make it suitable for medical implants, surgical tools, and radiation shielding. Energy: BeO tubes enhance efficiency in power generation and transmission systems due to their excellent thermal management properties. Defense: BeO’s strength and high melting point make it ideal for components in high-performance military equipment. Beryllium Oxide (BeO) Ceramic Supply Company Great Ceramic has been engaged in the work of precision technical ceramics for many years, and has rich experience in the milling, grinding and polishing of beryllium oxide(BeO) ceramic. We can: Make products according to the requirements of the drawings; Manufacturing more complex products; Achieve higher dimensional accuracy; Realize quick response and delivery; Provide more professional services. Great Ceramic can improve all tolerances according to the size and structure of precision advanced ceramic products. Great Ceramic is committed to ensuring that we only produce the highest quality precision ceramic parts that meet or exceed customer specifications. Contact us to find out what we can do for you! We will reply to your message within 24 hours; We can provide you with technical consulting services; We support any number of product customization; We are happy to provide service for you. Packing and Shipping Great Ceramic’s beryllium oxide ceramic substrate has been carefully processed to minimize damage during storage and transportation and maintain the quality of our products in the original state.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Beryllium Oxide Ceramic Tubes -  - Shenzhen Great Precision Ceramic CO., LTD.
Longhua District, Shenzhen City, China
Beryllium Oxide Ceramic Tubes
Beryllium Oxide Ceramic Tubes
Beryllium Oxide Introduction In the realm of advanced materials, few shine brighter than beryllium oxide (BeO) ceramics. Renowned for their exceptional thermal conductivity, superior electrical insulation, and remarkable mechanical strength, BeO components excel in demanding applications across various industries. Properties of Beryllium Oxide Ceramic Tubes 1. High Thermal Conductivity: Beryllium oxide has one of the highest thermal conductivities among all engineering materials, making it an ideal choice for heat-sensitive applications. This property allows beryllium oxide ceramic tubes to dissipate heat quickly and efficiently, ensuring the stability and longevity of the components they protect. 2. Low Thermal Expansion: Beryllium oxide has a very low coefficient of thermal expansion, which means it experiences minimal expansion or contraction when exposed to changing temperatures. This property is crucial in maintaining the structural integrity of beryllium oxide ceramic tubes under extreme temperature fluctuations. 3. High Strength and Hardness: Beryllium oxide is known for its exceptional strength and hardness, making it resistant to wear and tear in harsh environments. This property ensures that beryllium oxide ceramic tubes can withstand the rigors of high-performance systems and maintain their functionality over a long period of time. 4. Excellent Dielectric Properties: Beryllium oxide has excellent dielectric properties, making it an ideal material for electronic and electrical components. Beryllium oxide ceramic tubes can safely store and transmit electrical energy without loss, ensuring the efficiency and reliability of the systems they are a part of. 5. Chemical Inertness: Beryllium oxide is highly resistant to chemical attack, making it suitable for use in corrosive environments. This property ensures that beryllium oxide ceramic tubes can maintain their performance and integrity when exposed to harsh chemicals and gases. Beryllium Oxide Ceramic Tubes: Applications Abound The unique combination of properties makes BeO ceramic tubes invaluable across various industries: Electronics: BeO heat sinks cool high-power electronics in computers, telecommunications equipment, and medical devices. Aerospace: BeO tubes find applications in rocket engine nozzles, heat exchangers, and high-temperature sensors. Medical: BeO’s biocompatibility and radiation resistance make it suitable for medical implants, surgical tools, and radiation shielding. Energy: BeO tubes enhance efficiency in power generation and transmission systems due to their excellent thermal management properties. Defense: BeO’s strength and high melting point make it ideal for components in high-performance military equipment. Beryllium Oxide (BeO) Ceramic Supply Company Great Ceramic has been engaged in the work of precision technical ceramics for many years, and has rich experience in the milling, grinding and polishing of beryllium oxide(BeO) ceramic. We can: Make products according to the requirements of the drawings; Manufacturing more complex products; Achieve higher dimensional accuracy; Realize quick response and delivery; Provide more professional services. Great Ceramic can improve all tolerances according to the size and structure of precision advanced ceramic products. Great Ceramic is committed to ensuring that we only produce the highest quality precision ceramic parts that meet or exceed customer specifications. Contact us to find out what we can do for you! We will reply to your message within 24 hours; We can provide you with technical consulting services; We support any number of product customization; We are happy to provide service for you. Packing and Shipping Great Ceramic’s beryllium oxide ceramic substrate has been carefully processed to minimize damage during storage and transportation and maintain the quality of our products in the original state.

Beryllium Oxide Introduction


In the realm of advanced materials, few shine brighter than beryllium oxide (BeO) ceramics. Renowned for their exceptional thermal conductivity, superior electrical insulation, and remarkable mechanical strength, BeO components excel in demanding applications across various industries.


Properties of Beryllium Oxide Ceramic Tubes


1. High Thermal Conductivity: Beryllium oxide has one of the highest thermal conductivities among all engineering materials, making it an ideal choice for heat-sensitive applications. This property allows beryllium oxide ceramic tubes to dissipate heat quickly and efficiently, ensuring the stability and longevity of the components they protect.

2. Low Thermal Expansion: Beryllium oxide has a very low coefficient of thermal expansion, which means it experiences minimal expansion or contraction when exposed to changing temperatures. This property is crucial in maintaining the structural integrity of beryllium oxide ceramic tubes under extreme temperature fluctuations.

3. High Strength and Hardness: Beryllium oxide is known for its exceptional strength and hardness, making it resistant to wear and tear in harsh environments. This property ensures that beryllium oxide ceramic tubes can withstand the rigors of high-performance systems and maintain their functionality over a long period of time.

4. Excellent Dielectric Properties: Beryllium oxide has excellent dielectric properties, making it an ideal material for electronic and electrical components. Beryllium oxide ceramic tubes can safely store and transmit electrical energy without loss, ensuring the efficiency and reliability of the systems they are a part of.

5. Chemical Inertness: Beryllium oxide is highly resistant to chemical attack, making it suitable for use in corrosive environments. This property ensures that beryllium oxide ceramic tubes can maintain their performance and integrity when exposed to harsh chemicals and gases.


Beryllium Oxide Ceramic Tubes: Applications Abound


The unique combination of properties makes BeO ceramic tubes invaluable across various industries:

  1. Electronics: BeO heat sinks cool high-power electronics in computers, telecommunications equipment, and medical devices.
  2. Aerospace: BeO tubes find applications in rocket engine nozzles, heat exchangers, and high-temperature sensors.
  3. Medical: BeO’s biocompatibility and radiation resistance make it suitable for medical implants, surgical tools, and radiation shielding.
  4. Energy: BeO tubes enhance efficiency in power generation and transmission systems due to their excellent thermal management properties.
  5. Defense: BeO’s strength and high melting point make it ideal for components in high-performance military equipment.

Beryllium Oxide (BeO) Ceramic Supply Company


Great Ceramic has been engaged in the work of precision technical ceramics for many years, and has rich experience in the milling, grinding and polishing of beryllium oxide(BeO) ceramic. We can:

  • Make products according to the requirements of the drawings;
  • Manufacturing more complex products;
  • Achieve higher dimensional accuracy;
  • Realize quick response and delivery;
  • Provide more professional services.

Great Ceramic can improve all tolerances according to the size and structure of precision advanced ceramic products. Great Ceramic is committed to ensuring that we only produce the highest quality precision ceramic parts that meet or exceed customer specifications.


Contact us to find out what we can do for you!

  • We will reply to your message within 24 hours;
  • We can provide you with technical consulting services;
  • We support any number of product customization;
  • We are happy to provide service for you.

Packing and Shipping


Great Ceramic’s beryllium oxide ceramic substrate has been carefully processed to minimize damage during storage and transportation and maintain the quality of our products in the original state.

Supplier's Site

Technical Specifications

  Shenzhen Great Precision Ceramic CO., LTD.
Product Category Specialty Ceramics
Product Name Beryllium Oxide Ceramic Tubes
Specialty Ceramic Type Beryllia / Beryllium Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Silicon nitride ceramic substrate -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Silicon Nitride
Applications HV / Electrical
Density 3.21 g/cc (26.79 lbs/gal)
View Details
Ceramic Washer-Silicon Nitride Ceramic Wear Ring -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Silicon Nitride
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details
Aluminum nitride ceramic insulation accessories -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Aluminum Nitride
Applications HV / Electrical
Thermal Conductivity 150 W/m-K (86.67 BTU-ft/hr-ft²-F)
View Details
Combination plunger of stainless steel and zirconia ceramics -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Zirconia
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details