The Ferrite Bead, part number 87X8572, is a 0603 size component designed for automotive applications. It features a DC resistance of 0.25 ohms and a rated current of 500 mA. The impedance at 100 MHz is specified at 220 ohms with a tolerance of ±25%. This component operates effectively within a temperature range of -55 to +125°C, making it suitable for a variety of automotive electronic designs. The product is compliant with RoHS regulations, ensuring it meets environmental standards.
Murata BLM18AG221SH1D Ferrite Bead
Murata BLM18AG221SH1D Ferrite Bead
FERRITE BEAD 220 OHM 0603 1LN Product overview: BLM18AG221SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18AG221SH1D can be used for catalog matching and distributor lookup.
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA 250mOhm
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA 250mOhm
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA 250mOhm
FERRITE, BEAD, 0603, 0.25OHM, 0.5A; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:500mA; Product Range:BLM15A SH Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 1048528 | 841-BLM18AG221SH1D | 490-7810-2-ND | 87X8572 |
| Product Name | Ferrite Beads | 220 OHM Inductor and Choke | Ferrite Beads and Chips | Ferrite, Bead, 0603, 0.25Ohm, 0.5A; Ferrite Case Style Murata |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Core Material | Ferrite | |||
| Application | Automotive, powertrain, safety | |||
| Standards and Certifications | RoHS | RoHS | RoHS | |
| EIA Case Size | 0603 (1608m) |