Murata Power Solutions Ferrite Beads and Chips BLM18AG151SN1D

Description
150 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA 250mOhm
Request a Quote Datasheet
Description
150 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-5244-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5244-2-ND
Ferrite Beads and Chips 490-5244-2-ND
150 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA 250mOhm

150 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA 250mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5244-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5244-1-ND
Ferrite Beads and Chips 490-5244-1-ND
150 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA 250mOhm

150 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA 250mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5244-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5244-6-ND
Ferrite Beads and Chips 490-5244-6-ND
150 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA 250mOhm

150 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 700mA 250mOhm

Buy Now Datasheet
150 OHM Inductor and Choke - 841-BLM18AG151SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150 OHM Inductor and Choke
841-BLM18AG151SN1D
150 OHM Inductor and Choke 841-BLM18AG151SN1D
FERRITE BEAD 150 OHM 0603 1LN Product overview: BLM18AG151SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18AG151SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 150 OHM 0603 1LN Product overview: BLM18AG151SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18AG151SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 7926221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7926221
Ferrite Beads 7926221
Murata BLM18AG151SN1D Ferrite Bead

Murata BLM18AG151SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1674196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1674196
Ferrite Beads 1674196
Murata BLM18AG151SN1D Ferrite Bead

Murata BLM18AG151SN1D Ferrite Bead

Supplier's Site
Ferrite Bead, 0.25Ohm, 500Ma, 0603; Ferrite Case Style Murata - 73M9052 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.25Ohm, 500Ma, 0603; Ferrite Case Style Murata
73M9052
Ferrite Bead, 0.25Ohm, 500Ma, 0603; Ferrite Case Style Murata 73M9052
FERRITE BEAD, 0.25OHM, 500mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:150ohm; DC Current Rating:500mA; Product Range:BLM18A Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.25OHM, 500mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:150ohm; DC Current Rating:500mA; Product Range:BLM18A Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-5244-2-ND 841-BLM18AG151SN1D 7926221 73M9052
Product Name Ferrite Beads and Chips 150 OHM Inductor and Choke Ferrite Beads Ferrite Bead, 0.25Ohm, 500Ma, 0603; Ferrite Case Style Murata
DCR 0.2500 ohms 0.2500 ohms
Rated DC Current 700 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data