1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 450mA 500mOhm
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 450mA 500mOhm
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 450mA 500mOhm
Murata BLM18AG102SH1D Ferrite Bead
Murata BLM18AG102SH1D Ferrite Bead
Murata BLM18AG102SH1D Ferrite Bead
FERRITE BEAD 1K OHM 0603 1LN Product overview: BLM18AG102SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18AG102SH1D can be used for catalog matching and distributor lookup.
FERRITE BEAD, AEC-Q200, 0603, 0.45A ROHS COMPLIANT: YES
500mΩ ±25% 1kΩ@100MHz 0603 Ferrite Beads ROHS
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 490-7809-1-ND | 8390803P | 8390803 | 841-BLM18AG102SH1D | 76AH5025 | BLM18AG102SH1D |
| Product Name | Ferrite Beads and Chips | Ferrite Beads | Ferrite Beads | Inductor and Choke | Ferrite Bead, Aec-Q200, 0603, 0.45A Rohs Compliant Murata | Bead/Filter/EMI Optimization >> Ferrite Beads |
| DCR | 0.5000 ohms | 0.5000 ohms | ||||
| Rated DC Current | 450 milliamps | 450 milliamps | 450 milliamps | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Packing Method | Tape Reel | Tape & Reel (TR) | ||||
| Core Material | Ferrite | Ferrite |