Murata Electronics Ferrite Beads and Chips BLM15PX800BH1D

Description
FERRITE BEAD 80 OHM 0402 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 80 OHM 0402 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLM15PX800BH1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15PX800BH1DCT-ND
Ferrite Beads and Chips 490-BLM15PX800BH1DCT-ND
FERRITE BEAD 80 OHM 0402 1LN

FERRITE BEAD 80 OHM 0402 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM15PX800BH1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15PX800BH1DDKR-ND
Ferrite Beads and Chips 490-BLM15PX800BH1DDKR-ND
FERRITE BEAD 80 OHM 0402 1LN

FERRITE BEAD 80 OHM 0402 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM15PX800BH1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15PX800BH1DTR-ND
Ferrite Beads and Chips 490-BLM15PX800BH1DTR-ND
FERRITE BEAD 80 OHM 0402 1LN

FERRITE BEAD 80 OHM 0402 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-BLM15PX800BH1DCT-ND
Product Name Ferrite Beads and Chips
DCR 0.0380 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176748-9 - TE Connectivity
Specs
Impedance 300 ohms
DCR 0.0800 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
4.7uH 2.1KOhm 7.9MHz Inductor and Choke - 71-0603AF-472XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details