TE Connectivity Ferrite Beads and Chips BMB2A0220AN4

Description
220 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 250mA 500mOhm
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 250mA 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - A103650TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
A103650TR-ND
Ferrite Beads and Chips A103650TR-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 250mA 500mOhm

220 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 250mA 500mOhm

Buy Now Datasheet
Ferrite Bead, 250Ma, 0805; Ferrite Case Style Te Connectivity - 04X5957 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 250Ma, 0805; Ferrite Case Style Te Connectivity
04X5957
Ferrite Bead, 250Ma, 0805; Ferrite Case Style Te Connectivity 04X5957
FERRITE BEAD, 250MA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:250mA; Product Range:BMB-A Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 250MA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:250mA; Product Range:BMB-A Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number A103650TR-ND 04X5957
Product Name Ferrite Beads and Chips Ferrite Bead, 250Ma, 0805; Ferrite Case Style Te Connectivity
DCR 0.5000 ohms 0.5000 ohms
Rated DC Current 250 milliamps 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0047uH 250MHz 0.7A Inductor and Choke - 71-0603CS-4N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 220 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176747-4 - TE Connectivity
Specs
Impedance 120 ohms
DCR 0.0650 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers