Murata Electronics Ferrite Beads and Chips BLM15PX221SN1D

Description
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.4A 100mOhm
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.4A 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-11021-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11021-6-ND
Ferrite Beads and Chips 490-11021-6-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.4A 100mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.4A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11021-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11021-2-ND
Ferrite Beads and Chips 490-11021-2-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.4A 100mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.4A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11021-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11021-1-ND
Ferrite Beads and Chips 490-11021-1-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.4A 100mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.4A 100mOhm

Buy Now Datasheet
Singapore, Singapore
220 OHM Inductor and Choke
841-BLM15PX221SN1D
220 OHM Inductor and Choke 841-BLM15PX221SN1D
FERRITE BEAD 220 OHM 0402 1LN Product overview: BLM15PX221SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15PX221SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0402 1LN Product overview: BLM15PX221SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15PX221SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0402, 1.4A Rohs Compliant Murata - 76AH5018 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0402, 1.4A Rohs Compliant Murata
76AH5018
Ferrite Bead, 0402, 1.4A Rohs Compliant Murata 76AH5018
FERRITE BEAD, 0402, 1.4A ROHS COMPLIANT: YES

FERRITE BEAD, 0402, 1.4A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-11021-6-ND 841-BLM15PX221SN1D 76AH5018
Product Name Ferrite Beads and Chips 220 OHM Inductor and Choke Ferrite Bead, 0402, 1.4A Rohs Compliant Murata
DCR 0.1000 ohms
Rated DC Current 1400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2106JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0.47uH 2.68KOhm 7.9MHz Inductor and Choke - 71-0402AF-471XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.4700 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 1621453 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 22
View Details