60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.8A 60mOhm
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.8A 60mOhm
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.8A 60mOhm
Murata BLM15PE600SH1D Ferrite Bead
Murata BLM15PE600SH1D Ferrite Bead
Murata BLM15PE600SH1D Ferrite Bead
FERRITE BEAD, 60 OHM, 25%, 0402 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 490-BLM15PE600SH1DTR-ND | 2234884 | 29AJ4224 |
| Product Name | Ferrite Beads and Chips | Ferrite Beads | Ferrite Bead, 60 Ohm, 25%, 0402 Rohs Compliant Murata |
| DCR | 0.0600 ohms | ||
| Rated DC Current | 1800 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Packing Method | Tape Reel |