Murata Electronics Ferrite Beads and Chips BLM15PE300SH1D

Description
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2.3A 35mOhm
Request a Quote Datasheet
Description
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2.3A 35mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLM15PE300SH1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15PE300SH1DTR-ND
Ferrite Beads and Chips 490-BLM15PE300SH1DTR-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2.3A 35mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2.3A 35mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM15PE300SH1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15PE300SH1DDKR-ND
Ferrite Beads and Chips 490-BLM15PE300SH1DDKR-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2.3A 35mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2.3A 35mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM15PE300SH1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15PE300SH1DCT-ND
Ferrite Beads and Chips 490-BLM15PE300SH1DCT-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2.3A 35mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 2.3A 35mOhm

Buy Now Datasheet
Ferrite Bead, 30 Ohm, 25%, 0402 Rohs Compliant Murata - 29AJ4221 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 30 Ohm, 25%, 0402 Rohs Compliant Murata
29AJ4221
Ferrite Bead, 30 Ohm, 25%, 0402 Rohs Compliant Murata 29AJ4221
FERRITE BEAD, 30 OHM, 25%, 0402 ROHS COMPLIANT: YES

FERRITE BEAD, 30 OHM, 25%, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-BLM15PE300SH1DTR-ND 29AJ4221
Product Name Ferrite Beads and Chips Ferrite Bead, 30 Ohm, 25%, 0402 Rohs Compliant Murata
DCR 0.0350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176745-3 - TE Connectivity
Specs
Impedance 60 ohms
DCR 0.0700 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0.0047uH 250MHz 1.5A Inductor and Choke - 71-0402HP-4N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details