Murata Electronics Ferrite Beads and Chips BLM15PE221SH1D

Description
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.1A 170mOhm
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.1A 170mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLM15PE221SH1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15PE221SH1DCT-ND
Ferrite Beads and Chips 490-BLM15PE221SH1DCT-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.1A 170mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.1A 170mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM15PE221SH1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15PE221SH1DDKR-ND
Ferrite Beads and Chips 490-BLM15PE221SH1DDKR-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.1A 170mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.1A 170mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM15PE221SH1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15PE221SH1DTR-ND
Ferrite Beads and Chips 490-BLM15PE221SH1DTR-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.1A 170mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.1A 170mOhm

Buy Now Datasheet
Ferrite Bead, 220 Ohm, 25%, 0402 Rohs Compliant Murata - 29AJ4220 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 220 Ohm, 25%, 0402 Rohs Compliant Murata
29AJ4220
Ferrite Bead, 220 Ohm, 25%, 0402 Rohs Compliant Murata 29AJ4220
FERRITE BEAD, 220 OHM, 25%, 0402 ROHS COMPLIANT: YES

FERRITE BEAD, 220 OHM, 25%, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-BLM15PE221SH1DCT-ND 29AJ4220
Product Name Ferrite Beads and Chips Ferrite Bead, 220 Ohm, 25%, 0402 Rohs Compliant Murata
DCR 0.1700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0603AF-421XJEW - 904637-0603AF-421XJEW - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176494-3 - TE Connectivity
Specs
Impedance 600 ohms
DCR 0.2500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers