Murata Power Solutions Ferrite Beads BLM15PD600SN1D

Description
Murata BLM15PD600SN1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM15PD600SN1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 8390806P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
8390806P
Ferrite Beads 8390806P
Murata BLM15PD600SN1D Ferrite Bead

Murata BLM15PD600SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 8390806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
8390806
Ferrite Beads 8390806
Murata BLM15PD600SN1D Ferrite Bead

Murata BLM15PD600SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1674834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1674834
Ferrite Beads 1674834
Murata BLM15PD600SN1D Ferrite Bead

Murata BLM15PD600SN1D Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-5201-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5201-1-ND
Ferrite Beads and Chips 490-5201-1-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.7A 60mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.7A 60mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5201-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5201-2-ND
Ferrite Beads and Chips 490-5201-2-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.7A 60mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.7A 60mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5201-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5201-6-ND
Ferrite Beads and Chips 490-5201-6-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.7A 60mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1.7A 60mOhm

Buy Now Datasheet
60 OHM Inductor and Choke - 841-BLM15PD600SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60 OHM Inductor and Choke
841-BLM15PD600SN1D
60 OHM Inductor and Choke 841-BLM15PD600SN1D
FERRITE BEAD 60 OHM 0402 1LN Product overview: BLM15PD600SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15PD600SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 60 OHM 0402 1LN Product overview: BLM15PD600SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15PD600SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite, Bead, 0402, 0.06Ohm, 1.7A; Ferrite Case Style Murata - 87X8568 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0402, 0.06Ohm, 1.7A; Ferrite Case Style Murata
87X8568
Ferrite, Bead, 0402, 0.06Ohm, 1.7A; Ferrite Case Style Murata 87X8568
FERRITE, BEAD, 0402, 0.06OHM, 1.7A; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:60ohm; DC Current Rating:1.7A; Product Range:BLM15PD Series; DC Resistance Max:0.06ohm; Impedance Tolerance:± 25%; Automotive QualificationRoHS Compliant: Yes

FERRITE, BEAD, 0402, 0.06OHM, 1.7A; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:60ohm; DC Current Rating:1.7A; Product Range:BLM15PD Series; DC Resistance Max:0.06ohm; Impedance Tolerance:± 25%; Automotive QualificationRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM15PD600SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM15PD600SN1D
60mΩ ±25% 60Ω@100MHz 0402 Ferrite Beads ROHS

60mΩ ±25% 60Ω@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 8390806P 8390806 490-5201-1-ND 841-BLM15PD600SN1D 87X8568 BLM15PD600SN1D
Product Name Ferrite Beads Ferrite Beads Ferrite Beads and Chips 60 OHM Inductor and Choke Ferrite, Bead, 0402, 0.06Ohm, 1.7A; Ferrite Case Style Murata Bead/Filter/EMI Optimization >> Ferrite Beads
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Core Material Ferrite Ferrite
Rated DC Current 1700 milliamps 1700 milliamps 1700 milliamps 1700 milliamps
Impedance 60 ohms 60 ohms 60 ohms
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers