FERRITE BEAD 600 OHM 0402 1LN Product overview: BLM15HG601SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15HG601SN1D can be used for catalog matching and distributor lookup.
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm
Murata BLM15HG601SN1D Ferrite Bead
Murata BLM15HG601SN1D Ferrite Bead
Murata BLM15HG601SN1D Ferrite Bead
FERRITE BEAD, 0.7OHM, 300mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:1kohm; DC Current Rating:300mA; Product Range:BLM15H Series; DC Resistance Max:0.7ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:-RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 841-BLM15HG601SN1D | 490-3998-2-ND | 7241289 | 7241289P | 73M9049 |
| Product Name | 600 OHM Inductor and Choke | Ferrite Beads and Chips | Ferrite Beads | Ferrite Beads | Ferrite Bead, 0.7Ohm, 300Ma, 0402; Ferrite Case Style Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | |
| Mounting Option | Surface Mount | ||||
| Technology | Multi-Layer | ||||
| Inductance Tolerance | 25 (+/- %) | ||||
| Impedance | 600 ohms | 1400 ohms | 600 ohms | 1000 ohms |