Murata Electronics Ferrite Beads BLM15HG601BH1D

Description
Murata BLM15HG601BH1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM15HG601BH1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2234868 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234868
Ferrite Beads 2234868
Murata BLM15HG601BH1D Ferrite Bead

Murata BLM15HG601BH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234869P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234869P
Ferrite Beads 2234869P
Murata BLM15HG601BH1D Ferrite Bead

Murata BLM15HG601BH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234869
Ferrite Beads 2234869
Murata BLM15HG601BH1D Ferrite Bead

Murata BLM15HG601BH1D Ferrite Bead

Supplier's Site
Filters - Ferrite Beads and Chips - 1369007-BLM15HG601BH1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369007-BLM15HG601BH1D
Filters - Ferrite Beads and Chips 1369007-BLM15HG601BH1D
Win Source Part Number: 1369007-BLM15HG601BH 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM15H Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: BLM15HG Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz Current Rating (Max): 300mA DC Resistance (DCR) (Max): 700mOhm

Win Source Part Number: 1369007-BLM15HG601BH1D
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM15H
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: BLM15HG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
Current Rating (Max): 300mA
DC Resistance (DCR) (Max): 700mOhm

Buy Now Datasheet
600 OHM Inductor and Choke - 841-BLM15HG601BH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-BLM15HG601BH1D
600 OHM Inductor and Choke 841-BLM15HG601BH1D
FERRITE BEAD 600 OHM 0402 1LN Product overview: BLM15HG601BH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15HG601BH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0402 1LN Product overview: BLM15HG601BH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15HG601BH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-17347-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-17347-6-ND
Ferrite Beads and Chips 490-17347-6-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-17347-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-17347-2-ND
Ferrite Beads and Chips 490-17347-2-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-17347-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-17347-1-ND
Ferrite Beads and Chips 490-17347-1-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm

Buy Now Datasheet
Ferrite Bead, 0.3A, 0.7Ohm, 0402 Rohs Compliant Murata - 36AJ3138 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.3A, 0.7Ohm, 0402 Rohs Compliant Murata
36AJ3138
Ferrite Bead, 0.3A, 0.7Ohm, 0402 Rohs Compliant Murata 36AJ3138
FERRITE BEAD, 0.3A, 0.7OHM, 0402 ROHS COMPLIANT: YES

FERRITE BEAD, 0.3A, 0.7OHM, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 2234868 1369007-BLM15HG601BH1D 841-BLM15HG601BH1D 490-17347-6-ND 36AJ3138
Product Name Ferrite Beads Filters - Ferrite Beads and Chips 600 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.3A, 0.7Ohm, 0402 Rohs Compliant Murata
Core Material Ferrite Ferrite
Impedance 600 ohms 600 ohms 600 ohms
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 0402
DCR 0.7000 ohms 0.7000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - SC30820KT - 1094784-SC30820KT - Win Source Electronics
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole
Application RF Choke
View Details
3 suppliers
Common Mode Chokes - 486-5701-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details