Murata Power Solutions Filters - Ferrite Beads and Chips BLM15HD182SZ1D

Description
Win Source Part Number: 1369016-BLM15HD182SZ 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM15H Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: BLM15HD Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 1.8 kOhms @ 100 MHz Current Rating (Max): 200mA DC Resistance (DCR) (Max): 2.2Ohm
Request a Quote Datasheet
Description
Win Source Part Number: 1369016-BLM15HD182SZ 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM15H Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: BLM15HD Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 1.8 kOhms @ 100 MHz Current Rating (Max): 200mA DC Resistance (DCR) (Max): 2.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369016-BLM15HD182SZ1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369016-BLM15HD182SZ1D
Filters - Ferrite Beads and Chips 1369016-BLM15HD182SZ1D
Win Source Part Number: 1369016-BLM15HD182SZ 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM15H Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: BLM15HD Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 1.8 kOhms @ 100 MHz Current Rating (Max): 200mA DC Resistance (DCR) (Max): 2.2Ohm

Win Source Part Number: 1369016-BLM15HD182SZ1D
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM15H
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: BLM15HD
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 1.8 kOhms @ 100 MHz
Current Rating (Max): 200mA
DC Resistance (DCR) (Max): 2.2Ohm

Buy Now Datasheet
Inductor and Choke - 841-BLM15HD182SZ1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM15HD182SZ1D
Inductor and Choke 841-BLM15HD182SZ1D
FERRITE BEAD 1.8K OHM 0402 1LN Product overview: BLM15HD182SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15HD182SZ1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1.8K OHM 0402 1LN Product overview: BLM15HD182SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15HD182SZ1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-17662-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-17662-1-ND
Ferrite Beads and Chips 490-17662-1-ND
1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 2.2Ohm

1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 2.2Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-17662-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-17662-2-ND
Ferrite Beads and Chips 490-17662-2-ND
1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 2.2Ohm

1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 2.2Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-17662-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-17662-6-ND
Ferrite Beads and Chips 490-17662-6-ND
1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 2.2Ohm

1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 2.2Ohm

Buy Now Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM15HD182SZ1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM15HD182SZ1D
2.2Ω ±25% 1.8kΩ@100MHz 0402 Ferrite Beads ROHS

2.2Ω ±25% 1.8kΩ@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 0402, 0.2A Rohs Compliant Murata - 76AH5013 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0402, 0.2A Rohs Compliant Murata
76AH5013
Ferrite Bead, Aec-Q200, 0402, 0.2A Rohs Compliant Murata 76AH5013
FERRITE BEAD, AEC-Q200, 0402, 0.2A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0402, 0.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 1369016-BLM15HD182SZ1D 841-BLM15HD182SZ1D 490-17662-1-ND BLM15HD182SZ1D 76AH5013
Product Name Filters - Ferrite Beads and Chips Inductor and Choke Ferrite Beads and Chips Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, Aec-Q200, 0402, 0.2A Rohs Compliant Murata
Core Material Ferrite
DCR 2.2 ohms 2.2 ohms 2.2 ohms
Rated DC Current 200 milliamps 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 1800 ohms 1800 ohms 1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Ferrite Chip Inductors - 0201AF-201 0201AF-201XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520C121KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-D21D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details