Murata Electronics Ferrite Beads and Chips BLM15HB121SH1D

Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-15018-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-15018-6-ND
Ferrite Beads and Chips 490-15018-6-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-15018-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-15018-2-ND
Ferrite Beads and Chips 490-15018-2-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-15018-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-15018-1-ND
Ferrite Beads and Chips 490-15018-1-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 700mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-15018-6-ND
Product Name Ferrite Beads and Chips
DCR 0.7000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Bead, 0R3, 0.3A, 0805; Ferrite Case Style Te Connectivity - 69AC2465 - Newark, An Avnet Company
Specs
Impedance Tolerance 25 (+/- %)
DCR 0.3000 ohms
Rated DC Current 300 milliamps
View Details
250MHz 840mA Inductor and Choke - 71-0402CS-3N9XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details