FERRITE BEAD 470 OHM 0402 1LN Product overview: BLM15GG471SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15GG471SN1D can be used for catalog matching and distributor lookup.
Murata BLM15GG471SN1D Ferrite Bead
Murata BLM15GG471SN1D Ferrite Bead
Murata BLM15GG471SN1D Ferrite Bead
470 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 1.3Ohm
470 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 1.3Ohm
470 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 1.3Ohm
1.3Ω ±25% 470Ω@100MHz 0402 Ferrite Beads ROHS
FERRITE, BEAD, 0402, 1.3OHM, 0.2A; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:470ohm; DC Current Rating:200mA; Product Range:BLM15G Series; DC Resistance Max:1.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 841-BLM15GG471SN1D | 8390792 | 8390792P | 490-5198-2-ND | BLM15GG471SN1D | 87X8565 |
| Product Name | 470 OHM Inductor and Choke | Ferrite Beads | Ferrite Beads | Ferrite Beads and Chips | Bead/Filter/EMI Optimization >> Ferrite Beads | Ferrite, Bead, 0402, 1.3Ohm, 0.2A; Ferrite Case Style Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Mounting Option | Surface Mount | |||||
| Technology | Multi-Layer | |||||
| Inductance Tolerance | 25 (+/- %) | |||||
| Impedance | 470 ohms | 1200 ohms | 470 ohms | 470 ohms |