Murata Electronics Ferrite Beads and Chips BLM15EX471SN1D

Description
1 Ferrite Bead 0402 (1005 Metric) 950mA 280mOhm
Request a Quote Datasheet
Description
1 Ferrite Bead 0402 (1005 Metric) 950mA 280mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLM15EX471SN1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15EX471SN1DTR-ND
Ferrite Beads and Chips 490-BLM15EX471SN1DTR-ND
1 Ferrite Bead 0402 (1005 Metric) 950mA 280mOhm

1 Ferrite Bead 0402 (1005 Metric) 950mA 280mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM15EX471SN1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15EX471SN1DCT-ND
Ferrite Beads and Chips 490-BLM15EX471SN1DCT-ND
1 Ferrite Bead 0402 (1005 Metric) 950mA 280mOhm

1 Ferrite Bead 0402 (1005 Metric) 950mA 280mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM15EX471SN1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15EX471SN1DDKR-ND
Ferrite Beads and Chips 490-BLM15EX471SN1DDKR-ND
1 Ferrite Bead 0402 (1005 Metric) 950mA 280mOhm

1 Ferrite Bead 0402 (1005 Metric) 950mA 280mOhm

Buy Now Datasheet
470 OHM Inductor and Choke - 841-BLM15EX471SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM Inductor and Choke
841-BLM15EX471SN1D
470 OHM Inductor and Choke 841-BLM15EX471SN1D
FERRITE BEAD 470 OHM 0402 1LN Product overview: BLM15EX471SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15EX471SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 470 OHM 0402 1LN Product overview: BLM15EX471SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15EX471SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM15EX471SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM15EX471SN1D
280mΩ ±25% 470Ω@100MHz 0402 Ferrite Beads ROHS

280mΩ ±25% 470Ω@100MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-BLM15EX471SN1DTR-ND 841-BLM15EX471SN1D BLM15EX471SN1D
Product Name Ferrite Beads and Chips 470 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.2800 ohms 0.2800 ohms
Rated DC Current 950 milliamps 950 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1730042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 1674-CL0603-J273JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details