Murata Electronics Ferrite Beads and Chips BLM15EX221SN1D

Description
220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 1.3A 140mOhm
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 1.3A 140mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-16508-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16508-2-ND
Ferrite Beads and Chips 490-16508-2-ND
220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 1.3A 140mOhm

220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 1.3A 140mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16508-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16508-6-ND
Ferrite Beads and Chips 490-16508-6-ND
220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 1.3A 140mOhm

220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 1.3A 140mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16508-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16508-1-ND
Ferrite Beads and Chips 490-16508-1-ND
220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 1.3A 140mOhm

220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0402 (1005 Metric) 1.3A 140mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1368934-BLM15EX221SN1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1368934-BLM15EX221SN1D
Filters - Ferrite Beads and Chips 1368934-BLM15EX221SN1D
Win Source Part Number: 1368934-BLM15EX221SN 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: BLM15EX Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Filter Type: Power, Signal Line Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz Current Rating (Max): 1.3A DC Resistance (DCR) (Max): 140mOhm

Win Source Part Number: 1368934-BLM15EX221SN1D
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: BLM15EX
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Power, Signal Line
Number of Lines: 1
Impedance @ Frequency: 220 Ohms @ 100 MHz
Current Rating (Max): 1.3A
DC Resistance (DCR) (Max): 140mOhm

Buy Now Datasheet
220 OHM Inductor and Choke - 841-BLM15EX221SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Inductor and Choke
841-BLM15EX221SN1D
220 OHM Inductor and Choke 841-BLM15EX221SN1D
FERRITE BEAD 220 OHM 0402 1LN Product overview: BLM15EX221SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15EX221SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0402 1LN Product overview: BLM15EX221SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15EX221SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes
Product Number 490-16508-2-ND 1368934-BLM15EX221SN1D 841-BLM15EX221SN1D
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips 220 OHM Inductor and Choke
DCR 0.1400 ohms 0.1400 ohms
Rated DC Current 1300 milliamps 1300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-18N 0402DC-18NXJRW , 0402DC-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Ferrite Beads and Chips - 1712-BMC2AY0300AGCT-ND - DigiKey
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-5676-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details