75 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 600mA 150mOhm
75 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 600mA 150mOhm
75 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 600mA 150mOhm
Win Source Part Number: 1368980-BLM15BX750SN
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: BLM15BX
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 75 Ohms @ 100 MHz
Current Rating (Max): 600mA
DC Resistance (DCR) (Max): 150mOhm
FERRITE BEAD 75 OHM 0402 1LN Product overview: BLM15BX750SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 75 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BX750SN1D can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Ferrite Beads | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 490-13274-2-ND | 1368980-BLM15BX750SN1D | 841-BLM15BX750SN1D |
| Product Name | Ferrite Beads and Chips | Filters - Ferrite Beads and Chips | 75 OHM Inductor and Choke |
| DCR | 0.1500 ohms | 0.1500 ohms | |
| Rated DC Current | 600 milliamps | 600 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Packing Method | Tape Reel | Tape & Reel (TR) | |
| Core Material | Ferrite |