Murata BLM15BD221SN1D Ferrite Bead
Murata BLM15BD221SN1D Ferrite Bead
Murata BLM15BD221SN1D Ferrite Bead
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 400mOhm
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 400mOhm
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 300mA 400mOhm
FERRITE BEAD 220 OHM 0402 1LN Product overview: BLM15BD221SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BD221SN1D can be used for catalog matching and distributor lookup.
FERRITE BEAD, 0.4OHM, 300mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:220ohm; DC Current Rating:300mA; Product Range:BLM15B Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 8119789 | 8119789P | 490-5193-2-ND | 841-BLM15BD221SN1D | 73M9037 |
| Product Name | Ferrite Beads | Ferrite Beads | Ferrite Beads and Chips | 220 OHM Inductor and Choke | Ferrite Bead, 0.4Ohm, 300Ma, 0402; Ferrite Case Style Murata |
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Core Material | Ferrite | Ferrite | |||
| Application | Emi suppression filter, high speed signal lines | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| EIA Case Size | 0402 (1005m) | 0402 |