1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 190mA 1Ohm
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 190mA 1Ohm
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 190mA 1Ohm
Murata BLM15BD152SN1D Ferrite Bead
Murata BLM15BD152SN1D Ferrite Bead
Murata BLM15BD152SN1D Ferrite Bead
FERRITE BEAD, 0.19A, 1OHM, 0402 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 490-BLM15BD152SN1DTR-ND | 2234855 | 36AJ3135 |
| Product Name | Ferrite Beads and Chips | Ferrite Beads | Ferrite Bead, 0.19A, 1Ohm, 0402 Rohs Compliant Murata |
| DCR | 1 ohms | ||
| Rated DC Current | 190 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Packing Method | Tape Reel |