Win Source Part Number: 1368912-BLM15BB220SH
Category: Filters - Ferrite Beads and Chips
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: BLM15BB
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Differential Mode - Single
Number of Lines: 1
Impedance @ Frequency: 22 Ohms @ 100 MHz
FERRITE BEAD 22 OHM 0402 1LN
22 Ohms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0402 (1005 Metric)
FERRITE BEAD 22 OHM 0402 1LN
FERRITE BEAD 22 OHM 0402 1LN Product overview: BLM15BB220SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15BB220SH1D can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Chip Inductors | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 1368912-BLM15BB220SH1D | 490-BLM15BB220SH1DCT-ND | 841-BLM15BB220SH1D |
| Product Name | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips | 22 OHM Inductor and Choke |
| Core Material | Ferrite | ||
| Impedance | 22 ohms | 22 ohms | |
| Packing Method | Tape Reel | Tape & Reel (TR) | |
| Mounting Option | Surface Mount |